MAX7219EWG alternative parts: MAX7221EWG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24
MAX7221 Series 5.5 V Surface Mount LED Display Driver - SOIC-8W
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-SOIC (0.295, 7.50mm Width)
24-SOIC (0.295, 7.50mm Width)
Number of Pins:
24
24
SwitchingFrequency:
10MHz
10MHz
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
1997
2010
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Additional Feature:
COMMON-CATHODE
COMMON-CATHODE
Max Power Dissipation:
941mW
941mW
Voltage - Supply:
4V~5.5V
4V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
1.27mm
Base Part Number:
MAX7219
MAX7221
Pin Count:
24
24
Number of Outputs:
16
16
Operating Supply Voltage:
5.5V
5.5V
Power Supplies:
5V
5V
Configuration:
7 Segment + DP
7 Segment + DP
Interface:
4-Wire Serial
4-Wire Serial
Operating Supply Current:
330mA
330mA
Power Dissipation:
941mW
941mW
Output Current:
320mA
320mA
Max Supply Current:
330mA
330mA
Min Input Voltage:
4V
4V
Max Input Voltage:
5.5V
5.5V
Output Characteristics:
TOTEM-POLE
-
Output Polarity:
TRUE
-
Input Characteristics:
STANDARD
-
Display Type:
LED
LED
High Level Output Current:
-2mA
-45mA
Low Level Output Current:
5mA
320mA
fmax-Min:
1.3 MHz
1.3 MHz
Number of Segments:
8
64
Multiplexed Display Capability:
YES
YES
Digits or Characters:
8 Digits
8 Digits
Height:
2.35mm
2.35mm
Length:
15.6mm
15.6mm
Width:
7.6mm
7.6mm
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
HTS Code:
-
8542.39.00.01
MAX7219EWG

MAX7219EWG

(In Stock: 3000)

Maxim Integrated